DIODES Incorporated 7.5V Zener Diode BZX84C7V5TS-7-F

Description
DIODE ZENER ARRAY 7.5V SOT363 Product overview: BZX84C7V5TS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C7V5TS-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 7.5V SOT363 Product overview: BZX84C7V5TS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C7V5TS-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7.5V Zener Diode
295-BZX84C7V5TS-7-F
7.5V Zener Diode 295-BZX84C7V5TS-7-F
DIODE ZENER ARRAY 7.5V SOT363 Product overview: BZX84C7V5TS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C7V5TS-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 7.5V SOT363 Product overview: BZX84C7V5TS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C7V5TS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - BZX84C7V5TS-7-F - 201891-BZX84C7V5TS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - BZX84C7V5TS-7-F
201891-BZX84C7V5TS-7-F
Diodes - Zener - Arrays - BZX84C7V5TS-7-F 201891-BZX84C7V5TS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 201891-BZX84C7V5TS-7 -F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Configuration: 3 Independent Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-363 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 201891-BZX84C7V5TS-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Configuration: 3 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-363
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diode Arrays - BZX84C7V5TS-7-F-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
BZX84C7V5TS-7-F-ND
Zener Diode Arrays BZX84C7V5TS-7-F-ND
Zener Diode Array 3 Independent 7.5V 200mW ±6% SOT-363

Zener Diode Array 3 Independent 7.5V 200mW ±6% SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C7V5TS-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C7V5TS-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84C7V5TS-7-F
DIODE ZENER ARRAY 7.5V SOT363

DIODE ZENER ARRAY 7.5V SOT363

Supplier's Site
Zener Diode Arrays - BZX84C7V5TS-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
BZX84C7V5TS-7-F
Zener Diode Arrays BZX84C7V5TS-7-F
DIODE ZENER ARRAY 7.5V SOT363

DIODE ZENER ARRAY 7.5V SOT363

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes Diode Arrays
Product Number 295-BZX84C7V5TS-7-F 201891-BZX84C7V5TS-7-F BZX84C7V5TS-7-F-ND BZX84C7V5TS-7-F BZX84C7V5TS-7-F
Product Name 7.5V Zener Diode Diodes - Zener - Arrays - BZX84C7V5TS-7-F Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diode Arrays
Package Tape & Reel (TR) SOT363; SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363
RoHS Compliant RoHS
ZZT 15 ohms 15 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Zener; 3 Independent Zener
Unlock Full Specs
to access all available technical data