DIODE ZENER 7.5V 300MW SOT23-3 Product overview: BZX84C7V5-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C7V5-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1324870-BZX84C7V5-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±6%
Power - Max: 300 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 1 µA @ 5 V
Voltage - Zener (Nom) (Vz): 7.5 V
Impedance (Max) (Zzt): 15 Ohms
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84C7V5,BZX84C7V57
Base Product Number: BZX84C7V5
RoHS Status: RoHS non-compliant
Zener Diode 7.5V 300mW ±6% Surface Mount SOT-23-3
DIODE ZENER 7.5V 300MW SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-BZX84C7V5-7 | 1324870-BZX84C7V5-7 | BZX84C7V5DITR-ND | BZX84C7V5-7 |
| Product Name | 7.5V 300MW SOT23 Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | TO-236-3, SC-59, SOT-23-3; SC-59 | SOT23; SOT-23-3 | |
| VZ | 7.5 volts | 7.5 volts | 7.5 volts | |
| ZZT | 15 ohms | 15 ohms | 15 ohms | |
| PD | 350 milliwatts |