DIODES Incorporated Diodes - Zener - Single - BZX84C6V8Q-7-F BZX84C6V8Q-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 819973-BZX84C6V8Q-7- F Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 819973-BZX84C6V8Q-7- F Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84C6V8Q-7-F - 819973-BZX84C6V8Q-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C6V8Q-7-F
819973-BZX84C6V8Q-7-F
Diodes - Zener - Single - BZX84C6V8Q-7-F 819973-BZX84C6V8Q-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 819973-BZX84C6V8Q-7- F Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 819973-BZX84C6V8Q-7-F
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SOT23 Zener Diode
287-BZX84C6V8Q-7-F
SOT23 Zener Diode 287-BZX84C6V8Q-7-F
ZENER DIODE SOT23 T&R 3K Product overview: BZX84C6V8Q-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C6V8Q-7-F can be used for catalog matching and distributor lookup.

ZENER DIODE SOT23 T&R 3K Product overview: BZX84C6V8Q-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C6V8Q-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 31-BZX84C6V8Q-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZX84C6V8Q-7-FTR-ND
Single Zener Diodes 31-BZX84C6V8Q-7-FTR-ND
DIODE ZENER 6.8V 300MW SOT23

DIODE ZENER 6.8V 300MW SOT23

Buy Now Datasheet
Single Zener Diodes - 31-BZX84C6V8Q-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZX84C6V8Q-7-FCT-ND
Single Zener Diodes 31-BZX84C6V8Q-7-FCT-ND
DIODE ZENER 6.8V 300MW SOT23

DIODE ZENER 6.8V 300MW SOT23

Buy Now Datasheet
Single Zener Diodes - 31-BZX84C6V8Q-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZX84C6V8Q-7-FDKR-ND
Single Zener Diodes 31-BZX84C6V8Q-7-FDKR-ND
DIODE ZENER 6.8V 300MW SOT23

DIODE ZENER 6.8V 300MW SOT23

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C6V8Q-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C6V8Q-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84C6V8Q-7-F
ZENER DIODE SOT23 T&R 3K

ZENER DIODE SOT23 T&R 3K

Supplier's Site
Single Zener Diodes - BZX84C6V8Q-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C6V8Q-7-F
Single Zener Diodes BZX84C6V8Q-7-F
ZENER DIODE SOT23 T&R 3K

ZENER DIODE SOT23 T&R 3K

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 819973-BZX84C6V8Q-7-F 287-BZX84C6V8Q-7-F 31-BZX84C6V8Q-7-FTR-ND BZX84C6V8Q-7-F BZX84C6V8Q-7-F
Product Name Diodes - Zener - Single - BZX84C6V8Q-7-F SOT23 Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
RoHS Compliant RoHS
VZ 6.8 volts 6.8 volts 6.8 volts
ZZT 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data