DIODES Incorporated Diodes - Zener - Single - BZX84C6V8-7 BZX84C6V8-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803011-BZX84C6V8-7 Packaging: Reel Mounting Style: SMD Tolerance: ±6% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 6.8V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 2μA at 4V Part Number Series: BZX84C6V8
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 803011-BZX84C6V8-7 Packaging: Reel Mounting Style: SMD Tolerance: ±6% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 6.8V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 2μA at 4V Part Number Series: BZX84C6V8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84C6V8-7 - 803011-BZX84C6V8-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C6V8-7
803011-BZX84C6V8-7
Diodes - Zener - Single - BZX84C6V8-7 803011-BZX84C6V8-7
Manufacturer: Diodes Incorporated Win Source Part Number: 803011-BZX84C6V8-7 Packaging: Reel Mounting Style: SMD Tolerance: ±6% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 6.8V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 15 Ohms Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 2μA at 4V Part Number Series: BZX84C6V8

Manufacturer: Diodes Incorporated
Win Source Part Number: 803011-BZX84C6V8-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6%
Power - Max: 300mW
Voltage - Zener (Nom) (Vz): 6.8V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 15 Ohms
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 2μA at 4V
Part Number Series: BZX84C6V8

Buy Now
Singapore, Singapore
6.8V 300MW SOT23 Zener Diode
287-BZX84C6V8-7
6.8V 300MW SOT23 Zener Diode 287-BZX84C6V8-7
DIODE ZENER 6.8V 300MW SOT23-3 Product overview: BZX84C6V8-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C6V8-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 300MW SOT23-3 Product overview: BZX84C6V8-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C6V8-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84C6V8DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C6V8DITR-ND
Single Zener Diodes BZX84C6V8DITR-ND
Zener Diode 6.8V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 6.8V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C6V8-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C6V8-7
Discrete Semiconductor Products - Diodes - Zener BZX84C6V8-7
DIODE ZENER 6.8V 300MW SOT23-3

DIODE ZENER 6.8V 300MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 803011-BZX84C6V8-7 287-BZX84C6V8-7 BZX84C6V8DITR-ND BZX84C6V8-7
Product Name Diodes - Zener - Single - BZX84C6V8-7 6.8V 300MW SOT23 Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
VZ 6.8 volts 6.8 volts
ZZT 15 ohms 15 ohms 15 ohms
IR 0.0020 mA 2 mA
Unlock Full Specs
to access all available technical data