DIODES Incorporated 6.2V 300MW SOT23 Zener Diode BZX84C6V2-7

Description
DIODE ZENER 6.2V 300MW SOT23-3 Product overview: BZX84C6V2-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C6V2-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.2V 300MW SOT23-3 Product overview: BZX84C6V2-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C6V2-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.2V 300MW SOT23 Zener Diode
287-BZX84C6V2-7
6.2V 300MW SOT23 Zener Diode 287-BZX84C6V2-7
DIODE ZENER 6.2V 300MW SOT23-3 Product overview: BZX84C6V2-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C6V2-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 300MW SOT23-3 Product overview: BZX84C6V2-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C6V2-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84C6V2DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C6V2DITR-ND
Single Zener Diodes BZX84C6V2DITR-ND
Zener Diode 6.2V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 6.2V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Diodes - Zener - Single - BZX84C6V2-7 - 865365-BZX84C6V2-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C6V2-7
865365-BZX84C6V2-7
Diodes - Zener - Single - BZX84C6V2-7 865365-BZX84C6V2-7
Manufacturer: Diodes Incorporated Win Source Part Number: 865365-BZX84C6V2-7 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 6.2 V 300 mW ±6% Surface Mount SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: BZX84C6V2 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C6V2TR, BZX84C6V2DICT, BZX84C6V2T, BZX84C6V2TR-ND, BZX84C6V27, BZX84C6V2, BZX84C6V2CT, BZX84C6V2CT-ND, BZX84C6V2DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 865365-BZX84C6V2-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 6.2 V 300 mW ±6% Surface Mount SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: BZX84C6V2
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84C6V2TR, BZX84C6V2DICT, BZX84C6V2T, BZX84C6V2TR-ND, BZX84C6V27, BZX84C6V2, BZX84C6V2CT, BZX84C6V2CT-ND, BZX84C6V2DITR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C6V2-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C6V2-7
Discrete Semiconductor Products - Diodes - Zener BZX84C6V2-7
DIODE ZENER 6.2V 300MW SOT23-3

DIODE ZENER 6.2V 300MW SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C6V2-7 BZX84C6V2DITR-ND 865365-BZX84C6V2-7 BZX84C6V2-7
Product Name 6.2V 300MW SOT23 Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX84C6V2-7 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOT23; SOT-23-3 SOT23; SOT-23-3
ZZT 10 ohms 10 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB984-C6V8,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 1697339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details