Manufacturer: Diodes Incorporated
Win Source Part Number: 770821-BZX84C5V6S-7
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Tolerance: ±6%
Power - Max: 200mW
Configuration: 2 Independent
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Family Name: BZX84C5V6S
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-363
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 40 Ohm
Alternative Parts (Cross-Reference): BZX84C5V6S; BZX84C5V6S-13; BZX84C5V6S-7-F;
Introduction Date: August 21, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
DIODE ZENER ARRAY 5.6V SOT363 Product overview: BZX84C5V6S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C5V6S-7 can be used for catalog matching and distributor lookup.
Zener Diode Array 2 Independent 5.6V 200mW ±6% SOT-363
DIODE ZENER ARRAY 5.6V SOT363
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Diode Arrays | Zener Diodes |
| Product Number | 770821-BZX84C5V6S-7 | 295-BZX84C5V6S-7 | BZX84C5V6SDITR-ND | BZX84C5V6S-7 |
| Product Name | Diodes - Zener - Arrays - BZX84C5V6S-7 | 5.6V Zener Diode | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener |
| Diode Type | Zener; 2 Independent | |||
| VF | 0.9000 volts | |||
| IR | 1.00E-3 mA | 1 mA | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |