DIODES Incorporated 5.6V 300MW SOT23 Zener Diode BZX84C5V6-7

Description
DIODE ZENER 5.6V 300MW SOT23-3 Product overview: BZX84C5V6-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C5V6-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.6V 300MW SOT23-3 Product overview: BZX84C5V6-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C5V6-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.6V 300MW SOT23 Zener Diode
287-BZX84C5V6-7
5.6V 300MW SOT23 Zener Diode 287-BZX84C5V6-7
DIODE ZENER 5.6V 300MW SOT23-3 Product overview: BZX84C5V6-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C5V6-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 300MW SOT23-3 Product overview: BZX84C5V6-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C5V6-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84C5V6DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C5V6DITR-ND
Single Zener Diodes BZX84C5V6DITR-ND
Zener Diode 5.6V 300mW ±7% Surface Mount SOT-23-3

Zener Diode 5.6V 300mW ±7% Surface Mount SOT-23-3

Buy Now Datasheet
Diodes - Zener - Single - BZX84C5V6-7 - 802458-BZX84C5V6-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C5V6-7
802458-BZX84C5V6-7
Diodes - Zener - Single - BZX84C5V6-7 802458-BZX84C5V6-7
Manufacturer: Diodes Incorporated Win Source Part Number: 802458-BZX84C5V6-7 Packaging: Reel Mounting Style: SMD Tolerance: ±7% Power - Max: 300mW Voltage - Zener (Nom) (Vz): 5.6V Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 40 Ohms Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 1μA at 2V Part Number Series: BZX84C5V6

Manufacturer: Diodes Incorporated
Win Source Part Number: 802458-BZX84C5V6-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±7%
Power - Max: 300mW
Voltage - Zener (Nom) (Vz): 5.6V
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 40 Ohms
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 1μA at 2V
Part Number Series: BZX84C5V6

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZX84C5V6-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C5V6-7
Discrete Semiconductor Products - Diodes - Zener BZX84C5V6-7
DIODE ZENER 5.6V 300MW SOT23-3

DIODE ZENER 5.6V 300MW SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C5V6-7 BZX84C5V6DITR-ND 802458-BZX84C5V6-7 BZX84C5V6-7
Product Name 5.6V 300MW SOT23 Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX84C5V6-7 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOT23; SOT-23-3
VZ 5.6 volts 5.6 volts 5.6 volts
ZZT 40 ohms 40 ohms 40 ohms
PD 350 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4491 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1219534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details