DIODES Incorporated 5.1V Zener Diode BZX84C5V1TS-7-F

Description
DIODE ZENER ARRAY 5.1V SOT363 Product overview: BZX84C5V1TS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C5V1TS-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 5.1V SOT363 Product overview: BZX84C5V1TS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C5V1TS-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.1V Zener Diode
295-BZX84C5V1TS-7-F
5.1V Zener Diode 295-BZX84C5V1TS-7-F
DIODE ZENER ARRAY 5.1V SOT363 Product overview: BZX84C5V1TS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C5V1TS-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 5.1V SOT363 Product overview: BZX84C5V1TS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C5V1TS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - BZX84C5V1TS-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
BZX84C5V1TS-FDITR-ND
Zener Diode Arrays BZX84C5V1TS-FDITR-ND
Zener Diode Array 3 Independent 5.1V 200mW ±6% SOT-363

Zener Diode Array 3 Independent 5.1V 200mW ±6% SOT-363

Buy Now Datasheet
Zener Diode Arrays - BZX84C5V1TS-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
BZX84C5V1TS-FDIDKR-ND
Zener Diode Arrays BZX84C5V1TS-FDIDKR-ND
Zener Diode Array 3 Independent 5.1V 200mW ±6% SOT-363

Zener Diode Array 3 Independent 5.1V 200mW ±6% SOT-363

Buy Now Datasheet
Zener Diode Arrays - BZX84C5V1TS-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
BZX84C5V1TS-FDICT-ND
Zener Diode Arrays BZX84C5V1TS-FDICT-ND
Zener Diode Array 3 Independent 5.1V 200mW ±6% SOT-363

Zener Diode Array 3 Independent 5.1V 200mW ±6% SOT-363

Buy Now Datasheet
Diodes - Zener - Arrays - BZX84C5V1TS-7-F - 1158093-BZX84C5V1TS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - BZX84C5V1TS-7-F
1158093-BZX84C5V1TS-7-F
Diodes - Zener - Arrays - BZX84C5V1TS-7-F 1158093-BZX84C5V1TS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1158093-BZX84C5V1TS- 7-F Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1158093-BZX84C5V1TS-7-F
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
BZX84C5V1TS-7-F
Zener Diodes BZX84C5V1TS-7-F
Zener Diodes 200mW 5.1V Zener

Zener Diodes 200mW 5.1V Zener

Buy Now Datasheet
Zener Diode Arrays - BZX84C5V1TS-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
BZX84C5V1TS-7-F
Zener Diode Arrays BZX84C5V1TS-7-F
DIODE ZENER ARRAY 5.1V SOT363

DIODE ZENER ARRAY 5.1V SOT363

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C5V1TS-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C5V1TS-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84C5V1TS-7-F
DIODE ZENER ARRAY 5.1V SOT363

DIODE ZENER ARRAY 5.1V SOT363

Supplier's Site
Zener Diode, 5.1V, 0.2W, Sot-363 Rohs Compliant Diodes Inc. - 28AK7464 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 5.1V, 0.2W, Sot-363 Rohs Compliant Diodes Inc.
28AK7464
Zener Diode, 5.1V, 0.2W, Sot-363 Rohs Compliant Diodes Inc. 28AK7464
ZENER DIODE, 5.1V, 0.2W, SOT-363 ROHS COMPLIANT: YES

ZENER DIODE, 5.1V, 0.2W, SOT-363 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes Diode Arrays Zener Diodes Zener Diodes
Product Number 295-BZX84C5V1TS-7-F BZX84C5V1TS-FDITR-ND 1158093-BZX84C5V1TS-7-F BZX84C5V1TS-7-F BZX84C5V1TS-7-F BZX84C5V1TS-7-F 28AK7464
Product Name 5.1V Zener Diode Zener Diode Arrays Diodes - Zener - Arrays - BZX84C5V1TS-7-F Zener Diodes Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diode, 5.1V, 0.2W, Sot-363 Rohs Compliant Diodes Inc.
Package Tape & Reel (TR) SOT363; 6-TSSOP, SC-88, SOT-363 SOT-363-6 SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363
RoHS Compliant RoHS RoHS
VZ 5.1 volts 5.1 volts
ZZT 60 ohms 60 ohms
PD 200 milliwatts
Unlock Full Specs
to access all available technical data