DIODES Incorporated Zener Diode Arrays BZX84C5V1S-7

Description
Zener Diode Array 2 Independent 5.1V 200mW ±6% SOT-363
Request a Quote Datasheet
Description
Zener Diode Array 2 Independent 5.1V 200mW ±6% SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - BZX84C5V1SDITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
BZX84C5V1SDITR-ND
Zener Diode Arrays BZX84C5V1SDITR-ND
Zener Diode Array 2 Independent 5.1V 200mW ±6% SOT-363

Zener Diode Array 2 Independent 5.1V 200mW ±6% SOT-363

Buy Now Datasheet
Diodes - Zener - Arrays - BZX84C5V1S-7 - 914048-BZX84C5V1S-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - BZX84C5V1S-7
914048-BZX84C5V1S-7
Diodes - Zener - Arrays - BZX84C5V1S-7 914048-BZX84C5V1S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 914048-BZX84C5V1S-7 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode Array 2 Independent 5.1 V 200 mW ±6% SOT-363 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: BZX84C5V1S Categories: Discrete Semiconductor Products Case / Package: SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C5V1SCT-ND, BZX84C5V1SDITR, BZX84C5V1S, BZX84C5V1STR, BZX84C5V1S7, BZX84C5V1SCT, BZX84C5V1STR-ND, BZX84C5V1SDICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 914048-BZX84C5V1S-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode Array 2 Independent 5.1 V 200 mW ±6% SOT-363
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: BZX84C5V1S
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84C5V1SCT-ND, BZX84C5V1SDITR, BZX84C5V1S, BZX84C5V1STR, BZX84C5V1S7, BZX84C5V1SCT, BZX84C5V1STR-ND, BZX84C5V1SDICT

Buy Now Datasheet
Singapore, Singapore
5.1V Zener Diode
295-BZX84C5V1S-7
5.1V Zener Diode 295-BZX84C5V1S-7
DIODE ZENER ARRAY 5.1V SOT363 Product overview: BZX84C5V1S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C5V1S-7 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 5.1V SOT363 Product overview: BZX84C5V1S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C5V1S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C5V1S-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C5V1S-7
Discrete Semiconductor Products - Diodes - Zener BZX84C5V1S-7
DIODE ZENER ARRAY 5.1V SOT363

DIODE ZENER ARRAY 5.1V SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diode Arrays Diode Arrays Zener Diodes Zener Diodes
Product Number BZX84C5V1SDITR-ND 914048-BZX84C5V1S-7 295-BZX84C5V1S-7 BZX84C5V1S-7
Product Name Zener Diode Arrays Diodes - Zener - Arrays - BZX84C5V1S-7 5.1V Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363 Tape & Reel (TR) SOT363; SOT-363
Diode Type Zener; Zener Diode Array 2 Independent 5.1 V 200 mW ±6% SOT-363
ZZT 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data