DIODES Incorporated 5.1V 300MW SOT23 Zener Diode BZX84C5V1-7-F-79

Description
DIODE ZENER 5.1V 300MW SOT23 Product overview: BZX84C5V1-7-F-79 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C5V1-7-F-79 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ZENER 5.1V 300MW SOT23 Product overview: BZX84C5V1-7-F-79 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C5V1-7-F-79 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.1V 300MW SOT23 Zener Diode
287-BZX84C5V1-7-F-79
5.1V 300MW SOT23 Zener Diode 287-BZX84C5V1-7-F-79
DIODE ZENER 5.1V 300MW SOT23 Product overview: BZX84C5V1-7-F-79 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C5V1-7-F-79 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 300MW SOT23 Product overview: BZX84C5V1-7-F-79 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C5V1-7-F-79 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - Single - 1050477-BZX84C5V1-7-F-79 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050477-BZX84C5V1-7-F-79
Discrete Semiconductor Products - Diodes - Zener - Single 1050477-BZX84C5V1-7-F-79
Win Source Part Number: 1050477-BZX84C5V1-7- F-79 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5.88% Power - Max: 300 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 2 µA @ 2 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 60 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Other Names: 31-BZX84C5V1-7-F-79T R Product Status: Obsolete

Win Source Part Number: 1050477-BZX84C5V1-7-F-79
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5.88%
Power - Max: 300 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 2 µA @ 2 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 60 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Other Names: 31-BZX84C5V1-7-F-79TR
Product Status: Obsolete

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 287-BZX84C5V1-7-F-79 1050477-BZX84C5V1-7-F-79
Product Name 5.1V 300MW SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single
Package Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS
ZZT 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data