Zener Diode Array 2 Independent 4.7V 200mW ±6% SOT-363
DIODE ZENER ARRAY 4.7V SOT363
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diode Arrays | Zener Diodes |
| Product Number | BZX84C4V7SDITR-ND | BZX84C4V7S-7 |
| Product Name | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 |
| Life Cycle Stage | Removed; Discontinued at Digi-Key |