DIODE ZENER 4.3V 300MW SOT23
ZENER DIODE SOT23 T&R 10K
ZENER DIODE SOT23 T&R 10K
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-BZX84C4V3Q-13-FTR-ND | BZX84C4V3Q-13-F | BZX84C4V3Q-13-F |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT23; SOT-23-3 | |
| VZ | 4.3 volts | 4.3 volts |