DIODES Incorporated Single Zener Diodes BZX84C43-7-F

Description
Zener Diode 43V 300mW ±7% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 43V 300mW ±7% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C43-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C43-FDIDKR-ND
Single Zener Diodes BZX84C43-FDIDKR-ND
Zener Diode 43V 300mW ±7% Surface Mount SOT-23-3

Zener Diode 43V 300mW ±7% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C43-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C43-FDITR-ND
Single Zener Diodes BZX84C43-FDITR-ND
Zener Diode 43V 300mW ±7% Surface Mount SOT-23-3

Zener Diode 43V 300mW ±7% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C43-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C43-FDICT-ND
Single Zener Diodes BZX84C43-FDICT-ND
Zener Diode 43V 300mW ±7% Surface Mount SOT-23-3

Zener Diode 43V 300mW ±7% Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
43V 300MW SOT23 Zener Diode
287-BZX84C43-7-F
43V 300MW SOT23 Zener Diode 287-BZX84C43-7-F
DIODE ZENER 43V 300MW SOT23-3 Product overview: BZX84C43-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C43-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 43V 300MW SOT23-3 Product overview: BZX84C43-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C43-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C43-7-F - 106920-BZX84C43-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C43-7-F
106920-BZX84C43-7-F
Diodes - Zener - Single - BZX84C43-7-F 106920-BZX84C43-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 106920-BZX84C43-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 30.1V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 150 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 106920-BZX84C43-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 30.1V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 150 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C43-7-F
Zener Diodes BZX84C43-7-F
Zener Diodes 300mW 43V Zener AEC-Q101 Qualified

Zener Diodes 300mW 43V Zener AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C43-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C43-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84C43-7-F
DIODE ZENER 43V 300MW SOT23-3

DIODE ZENER 43V 300MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C43-FDIDKR-ND 287-BZX84C43-7-F 106920-BZX84C43-7-F BZX84C43-7-F BZX84C43-7-F
Product Name Single Zener Diodes 43V 300MW SOT23 Zener Diode Diodes - Zener - Single - BZX84C43-7-F Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOT23; SOT-23-3 SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
VZ 43 volts 43 volts 43 volts
Unlock Full Specs
to access all available technical data