DIODES Incorporated Diode, Zener, 3.9V, 0.35W, Sot23-3; Zener Voltage Nom Diodes Inc. BZX84C3V9

Description
DIODE, ZENER, 3.9V, 0.35W, SOT23-3; Zener Voltage Nom:3.9V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
DIODE, ZENER, 3.9V, 0.35W, SOT23-3; Zener Voltage Nom:3.9V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 3.9V, 0.35W, Sot23-3; Zener Voltage Nom Diodes Inc. - 55T1793 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.9V, 0.35W, Sot23-3; Zener Voltage Nom Diodes Inc.
55T1793
Diode, Zener, 3.9V, 0.35W, Sot23-3; Zener Voltage Nom Diodes Inc. 55T1793
DIODE, ZENER, 3.9V, 0.35W, SOT23-3; Zener Voltage Nom:3.9V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 3.9V, 0.35W, SOT23-3; Zener Voltage Nom:3.9V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 55T1793
Product Name Diode, Zener, 3.9V, 0.35W, Sot23-3; Zener Voltage Nom Diodes Inc.
Package SOT23; SOT-23
Unlock Full Specs
to access all available technical data