DIODES Incorporated 3.6V 150MW Zener Diode BZX84C3V6T-7 3.6V

Description
DIODE ZENER 3.6V 150MW SOT523 Product overview: BZX84C3V6T-7 3.6V from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C3V6T-7 3.6V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.6V 150MW SOT523 Product overview: BZX84C3V6T-7 3.6V from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C3V6T-7 3.6V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6V 150MW Zener Diode - 295-BZX84C3V6T-7 3.6V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V 150MW Zener Diode
295-BZX84C3V6T-7 3.6V
3.6V 150MW Zener Diode 295-BZX84C3V6T-7 3.6V
DIODE ZENER 3.6V 150MW SOT523 Product overview: BZX84C3V6T-7 3.6V from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C3V6T-7 3.6V can be used for catalog matching and distributor lookup.

DIODE ZENER 3.6V 150MW SOT523 Product overview: BZX84C3V6T-7 3.6V from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C3V6T-7 3.6V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C3V6T-7 3.6V - 201887-BZX84C3V6T-7 3.6V - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C3V6T-7 3.6V
201887-BZX84C3V6T-7 3.6V
Diodes - Zener - Single - BZX84C3V6T-7 3.6V 201887-BZX84C3V6T-7 3.6V
Manufacturer: Diodes Incorporated Win Source Part Number: 201887-BZX84C3V6T-7 3.6V Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-523 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 201887-BZX84C3V6T-7 3.6V
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-523
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-BZX84C3V6T-7 3.6V 201887-BZX84C3V6T-7 3.6V
Product Name 3.6V 150MW Zener Diode Diodes - Zener - Single - BZX84C3V6T-7 3.6V
Package Reel - TR SOT523; SOT-523
ZZT 90 ohms 90 ohms
PD 150 milliwatts 150 milliwatts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data