DIODES Incorporated Zener Diode Arrays BZX84C3V3TS-7-F

Description
DIODE ZENER ARRAY 3.3V SOT-363
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 3.3V SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - 31-BZX84C3V3TS-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-BZX84C3V3TS-7-FDKR-ND
Zener Diode Arrays 31-BZX84C3V3TS-7-FDKR-ND
DIODE ZENER ARRAY 3.3V SOT-363

DIODE ZENER ARRAY 3.3V SOT-363

Buy Now Datasheet
Zener Diode Arrays - 31-BZX84C3V3TS-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-BZX84C3V3TS-7-FCT-ND
Zener Diode Arrays 31-BZX84C3V3TS-7-FCT-ND
DIODE ZENER ARRAY 3.3V SOT-363

DIODE ZENER ARRAY 3.3V SOT-363

Buy Now Datasheet
Zener Diode Arrays - 31-BZX84C3V3TS-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-BZX84C3V3TS-7-FTR-ND
Zener Diode Arrays 31-BZX84C3V3TS-7-FTR-ND
Zener Diode Array 3 Independent 3.3V 200mW ±6% SOT-363

Zener Diode Array 3 Independent 3.3V 200mW ±6% SOT-363

Buy Now Datasheet
Diodes - Zener - Arrays - BZX84C3V3TS-7-F - 801965-BZX84C3V3TS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - BZX84C3V3TS-7-F
801965-BZX84C3V3TS-7-F
Diodes - Zener - Arrays - BZX84C3V3TS-7-F 801965-BZX84C3V3TS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 801965-BZX84C3V3TS-7 -F Packaging: Reel Mounting Style: SMD Tolerance: ±6% Power - Max: 200mW Configuration: 3 Independent Voltage - Zener (Nom) (Vz): 3.3V Supplier Device Package: SOT-363 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Impedance (Maximum) (Zzt): 95 Ohms Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 1V

Manufacturer: Diodes Incorporated
Win Source Part Number: 801965-BZX84C3V3TS-7-F
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6%
Power - Max: 200mW
Configuration: 3 Independent
Voltage - Zener (Nom) (Vz): 3.3V
Supplier Device Package: SOT-363
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Impedance (Maximum) (Zzt): 95 Ohms
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 1V

Buy Now
Singapore, Singapore
3.3V Zener Diode
295-BZX84C3V3TS-7-F
3.3V Zener Diode 295-BZX84C3V3TS-7-F
DIODE ZENER ARRAY 3.3V SOT363 Product overview: BZX84C3V3TS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C3V3TS-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 3.3V SOT363 Product overview: BZX84C3V3TS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C3V3TS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C3V3TS-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C3V3TS-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84C3V3TS-7-F
DIODE ZENER ARRAY 3.3V SOT363

DIODE ZENER ARRAY 3.3V SOT363

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C3V3TS-7-F
Zener Diodes BZX84C3V3TS-7-F
Zener Diodes 200mW 3.3V Zener

Zener Diodes 200mW 3.3V Zener

Buy Now Datasheet
Zener Diode Arrays - BZX84C3V3TS-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
BZX84C3V3TS-7-F
Zener Diode Arrays BZX84C3V3TS-7-F
DIODE ZENER ARRAY 3.3V SOT363

DIODE ZENER ARRAY 3.3V SOT363

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Zener Diodes Zener Diodes Zener Diodes Diode Arrays
Product Number 31-BZX84C3V3TS-7-FDKR-ND 801965-BZX84C3V3TS-7-F 295-BZX84C3V3TS-7-F BZX84C3V3TS-7-F BZX84C3V3TS-7-F BZX84C3V3TS-7-F
Product Name Zener Diode Arrays Diodes - Zener - Arrays - BZX84C3V3TS-7-F 3.3V Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode Arrays
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT363; SOT-363 SOT-363-6 SOT363; 6-TSSOP, SC-88, SOT-363
Diode Type Zener; 3 Independent Zener
VF 0.9000 volts 0.9000 volts
IR 0.0050 mA 5 mA 0.0050 mA
Unlock Full Specs
to access all available technical data