DIODES Incorporated Single Zener Diodes BZX84C3V3Q-7-F

Description
DIODE ZENER 3.3V 300MW SOT23
Request a Quote Datasheet
Description
DIODE ZENER 3.3V 300MW SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 31-BZX84C3V3Q-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZX84C3V3Q-7-FTR-ND
Single Zener Diodes 31-BZX84C3V3Q-7-FTR-ND
DIODE ZENER 3.3V 300MW SOT23

DIODE ZENER 3.3V 300MW SOT23

Buy Now Datasheet
Single Zener Diodes - 31-BZX84C3V3Q-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZX84C3V3Q-7-FCT-ND
Single Zener Diodes 31-BZX84C3V3Q-7-FCT-ND
DIODE ZENER 3.3V 300MW SOT23

DIODE ZENER 3.3V 300MW SOT23

Buy Now Datasheet
Single Zener Diodes - 31-BZX84C3V3Q-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZX84C3V3Q-7-FDKR-ND
Single Zener Diodes 31-BZX84C3V3Q-7-FDKR-ND
DIODE ZENER 3.3V 300MW SOT23

DIODE ZENER 3.3V 300MW SOT23

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 963258-BZX84C3V3Q-7-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
963258-BZX84C3V3Q-7-F
Discrete Semiconductor Products - Diodes - Zener - Single 963258-BZX84C3V3Q-7-F
Win Source Part Number: 963258-BZX84C3V3Q-7- F Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±6.06% Power - Max: 300 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 5 µA @ 1 V Voltage - Zener (Nom) (Vz): 3.3 V Impedance (Max) (Zzt): 95 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BZX84C3V3Q-7-FBZX84C 3V3Q7F; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Other Names: 31-BZX84C3V3Q-7-FTR Base Product Number: BZX84C3V3

Win Source Part Number: 963258-BZX84C3V3Q-7-F
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±6.06%
Power - Max: 300 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 5 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.3 V
Impedance (Max) (Zzt): 95 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BZX84C3V3Q-7-FBZX84C3V3Q7F;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Other Names: 31-BZX84C3V3Q-7-FTR
Base Product Number: BZX84C3V3

Buy Now Datasheet
Singapore, Singapore
SOT23 Zener Diode
287-BZX84C3V3Q-7-F
SOT23 Zener Diode 287-BZX84C3V3Q-7-F
ZENER DIODE SOT23 T&R 3K Product overview: BZX84C3V3Q-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V3Q-7-F can be used for catalog matching and distributor lookup.

ZENER DIODE SOT23 T&R 3K Product overview: BZX84C3V3Q-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V3Q-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84C3V3Q-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C3V3Q-7-F
Single Zener Diodes BZX84C3V3Q-7-F
ZENER DIODE SOT23 T&R 3K

ZENER DIODE SOT23 T&R 3K

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C3V3Q-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C3V3Q-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84C3V3Q-7-F
ZENER DIODE SOT23 T&R 3K

ZENER DIODE SOT23 T&R 3K

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 31-BZX84C3V3Q-7-FTR-ND 963258-BZX84C3V3Q-7-F 287-BZX84C3V3Q-7-F BZX84C3V3Q-7-F BZX84C3V3Q-7-F
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single SOT23 Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3
VZ 3.3 volts 3.3 volts 3.3 volts 3.3 volts
ZZT 95 ohms 95 ohms 95 ohms 95 ohms
Unlock Full Specs
to access all available technical data