DIODES Incorporated 3V Zener Diode BZX84C3V0TS-7-F

Description
DIODE ZENER ARRAY 3V SOT363 Product overview: BZX84C3V0TS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C3V0TS-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 3V SOT363 Product overview: BZX84C3V0TS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C3V0TS-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V Zener Diode
295-BZX84C3V0TS-7-F
3V Zener Diode 295-BZX84C3V0TS-7-F
DIODE ZENER ARRAY 3V SOT363 Product overview: BZX84C3V0TS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C3V0TS-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 3V SOT363 Product overview: BZX84C3V0TS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C3V0TS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - BZX84C3V0TS-7-F - 865344-BZX84C3V0TS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - BZX84C3V0TS-7-F
865344-BZX84C3V0TS-7-F
Diodes - Zener - Arrays - BZX84C3V0TS-7-F 865344-BZX84C3V0TS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 865344-BZX84C3V0TS-7 -F Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode Array 3 Independent 3 V 200 mW ±6% SOT-363 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-363 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Diodes Incorporated
Win Source Part Number: 865344-BZX84C3V0TS-7-F
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode Array 3 Independent 3 V 200 mW ±6% SOT-363
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX84
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Zener Diode Arrays - 31-BZX84C3V0TS-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-BZX84C3V0TS-7-FDKR-ND
Zener Diode Arrays 31-BZX84C3V0TS-7-FDKR-ND
DIODE ZENER ARRAY 3V SOT-363

DIODE ZENER ARRAY 3V SOT-363

Buy Now Datasheet
Zener Diode Arrays - 31-BZX84C3V0TS-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-BZX84C3V0TS-7-FCT-ND
Zener Diode Arrays 31-BZX84C3V0TS-7-FCT-ND
DIODE ZENER ARRAY 3V SOT-363

DIODE ZENER ARRAY 3V SOT-363

Buy Now Datasheet
Zener Diode Arrays - 31-BZX84C3V0TS-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-BZX84C3V0TS-7-FTR-ND
Zener Diode Arrays 31-BZX84C3V0TS-7-FTR-ND
Zener Diode Array 3 Independent 3V 200mW ±6% SOT-363

Zener Diode Array 3 Independent 3V 200mW ±6% SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C3V0TS-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C3V0TS-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84C3V0TS-7-F
DIODE ZENER ARRAY 3V SOT363

DIODE ZENER ARRAY 3V SOT363

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C3V0TS-7-F
Zener Diodes BZX84C3V0TS-7-F
Zener Diodes 200mW 3V Zener

Zener Diodes 200mW 3V Zener

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes
Product Number 295-BZX84C3V0TS-7-F 865344-BZX84C3V0TS-7-F 31-BZX84C3V0TS-7-FDKR-ND BZX84C3V0TS-7-F BZX84C3V0TS-7-F
Product Name 3V Zener Diode Diodes - Zener - Arrays - BZX84C3V0TS-7-F Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) SOT363; SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363 SOT-363-6
RoHS Compliant RoHS
VZ 3 volts 3 volts
ZZT 95 ohms 95 ohms
PD 200 milliwatts
Unlock Full Specs
to access all available technical data