Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050455-BZX84C3V0TA
Packaging: Cut Tape
Length: 3.05 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Impedance: 100 Ω
Height: 1 mm
Voltage Tolerance: 5 %
Zener Voltage: 3 V
Weight: 200.998119 mg
Power Rating: 350 mW
Width: 1.4 mm
Categories: OEM Parts(A-B)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Voltage Rating (DC): 3 V
Element Configuration: Single
Max Power Dissipation: 350 mW
Peak Reverse Current: 10 µA
DIODE ZENER 3V 350MW SOT23
ZENER SOT23 3V 0.3W 5%
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1050455-BZX84C3V0TA | BZX84C3V0ZXTR-ND | BZX84C3V0TA |
| Product Name | OEM Parts - OEM Parts (A - B) - BZX84C3V0TA | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOT23; SOT-23 | SOT23; SOT-23-3 | |
| RoHS Compliant | RoHS | ||
| VZ | 3 volts | 3 volts | |
| PD | 350 milliwatts |