DIODE, ZENER, 3.0V, 0.35W, SOT23-3; Zener Voltage Nom:3V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 55T1792 |
| Product Name | Diode, Zener, 3.0V, 0.35W, Sot23-3; Zener Voltage Nom Diodes Inc. |
| Package | SOT23; SOT-23 |