Zener Diode 39V 200mW ±5% Surface Mount SOT-323
Zener Diode 39V 200mW ±5% Surface Mount SOT-323
DIODE ZENER 39V 200MW SOT323
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 981-BZX84C39W-7-CHP | BZX84C39W-7 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |
| Life Cycle Stage | Removed; Discontinued at Digi-Key | |
| Package | SOT323; SOT-323 |