DIODES Incorporated OEM Parts - OEM Parts (A - B) - BZX84C36TA BZX84C36TA

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050449-BZX84C36TA Packaging: Cut Tape Length: 3.05 mm Mounting: SMD (SMT) Tolerance: 5 % Impedance: 90 Ω Height: 1 mm Voltage Tolerance: 5 % Zener Voltage: 36 V Weight: 200.998119 mg Power Rating: 350 mW Width: 1.4 mm Categories: OEM Parts(A-B) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (DC): 36 V Element Configuration: Single Max Power Dissipation: 350 mW Peak Reverse Current: 100 nA
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050449-BZX84C36TA Packaging: Cut Tape Length: 3.05 mm Mounting: SMD (SMT) Tolerance: 5 % Impedance: 90 Ω Height: 1 mm Voltage Tolerance: 5 % Zener Voltage: 36 V Weight: 200.998119 mg Power Rating: 350 mW Width: 1.4 mm Categories: OEM Parts(A-B) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (DC): 36 V Element Configuration: Single Max Power Dissipation: 350 mW Peak Reverse Current: 100 nA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BZX84C36TA - 1050449-BZX84C36TA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BZX84C36TA
1050449-BZX84C36TA
OEM Parts - OEM Parts (A - B) - BZX84C36TA 1050449-BZX84C36TA
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050449-BZX84C36TA Packaging: Cut Tape Length: 3.05 mm Mounting: SMD (SMT) Tolerance: 5 % Impedance: 90 Ω Height: 1 mm Voltage Tolerance: 5 % Zener Voltage: 36 V Weight: 200.998119 mg Power Rating: 350 mW Width: 1.4 mm Categories: OEM Parts(A-B) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (DC): 36 V Element Configuration: Single Max Power Dissipation: 350 mW Peak Reverse Current: 100 nA

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050449-BZX84C36TA
Packaging: Cut Tape
Length: 3.05 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Impedance: 90 Ω
Height: 1 mm
Voltage Tolerance: 5 %
Zener Voltage: 36 V
Weight: 200.998119 mg
Power Rating: 350 mW
Width: 1.4 mm
Categories: OEM Parts(A-B)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Voltage Rating (DC): 36 V
Element Configuration: Single
Max Power Dissipation: 350 mW
Peak Reverse Current: 100 nA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1050449-BZX84C36TA
Product Name OEM Parts - OEM Parts (A - B) - BZX84C36TA
Package SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4739A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
3 suppliers
Zener Diodes - 1709035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details