Manufacturer: Diodes Incorporated
Win Source Part Number: 1026725-BZX84C36S-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Configuration: 2 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 25.2V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-363
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
DIODE ZENER ARRAY 36V SOT363 Product overview: BZX84C36S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C36S-7 can be used for catalog matching and distributor lookup.
DIODE ZENER ARRAY 36V SOT363
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Diode Arrays | Zener Diodes |
| Product Number | 1026725-BZX84C36S-7 | 295-BZX84C36S-7 | 1034-BZX84C36S-7CT-ND | BZX84C36S-7 |
| Product Name | Diodes - Zener - Arrays - BZX84C36S-7 | 36V Zener Diode | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener |
| Diode Type | Zener; 2 Independent | |||
| VF | 0.9000 volts | |||
| IR | 1.00E-4 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) |