DIODES Incorporated Single Zener Diodes BZX84C36Q-13-F

Description
DIODE ZENER 36V 300MW SOT23
Request a Quote Datasheet
Description
DIODE ZENER 36V 300MW SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 31-BZX84C36Q-13-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZX84C36Q-13-FTR-ND
Single Zener Diodes 31-BZX84C36Q-13-FTR-ND
DIODE ZENER 36V 300MW SOT23

DIODE ZENER 36V 300MW SOT23

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050447-BZX84C36Q-13-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050447-BZX84C36Q-13-F
Discrete Semiconductor Products - Diodes - Zener - Single 1050447-BZX84C36Q-13-F
Win Source Part Number: 1050447-BZX84C36Q-13 -F Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5.56% Power - Max: 300 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 25.2 V Voltage - Zener (Nom) (Vz): 36 V Impedance (Max) (Zzt): 90 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BZX84C36Q-13-FBZX84C 36-Q-13-F; BZX84C36Q13F; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Other Names: 31-BZX84C36Q-13-FTR

Win Source Part Number: 1050447-BZX84C36Q-13-F
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5.56%
Power - Max: 300 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 25.2 V
Voltage - Zener (Nom) (Vz): 36 V
Impedance (Max) (Zzt): 90 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BZX84C36Q-13-FBZX84C36-Q-13-F; BZX84C36Q13F;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Other Names: 31-BZX84C36Q-13-FTR

Buy Now Datasheet
Singapore, Singapore
SOT23 Zener Diode
287-BZX84C36Q-13-F
SOT23 Zener Diode 287-BZX84C36Q-13-F
ZENER DIODE SOT23 T&R 10K Product overview: BZX84C36Q-13-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C36Q-13-F can be used for catalog matching and distributor lookup.

ZENER DIODE SOT23 T&R 10K Product overview: BZX84C36Q-13-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C36Q-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C36Q-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C36Q-13-F
Discrete Semiconductor Products - Diodes - Zener BZX84C36Q-13-F
ZENER DIODE SOT23 T&R 10K

ZENER DIODE SOT23 T&R 10K

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 31-BZX84C36Q-13-FTR-ND 1050447-BZX84C36Q-13-F 287-BZX84C36Q-13-F BZX84C36Q-13-F
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23-3
VZ 36 volts 36 volts 36 volts
ZZT 90 ohms 90 ohms 90 ohms
Unlock Full Specs
to access all available technical data