DIODE ZENER 33V 200MW SOT323
Zener Diode 33V 200mW ±6.06% Surface Mount SOT-323
Zener Diode 33V 200mW ±6.06% Surface Mount SOT-323
Manufacturer: Diodes Incorporated
Win Source Part Number: 1026723-BZX84C33W-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 23.1V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 125°C
Case / Package: SOT-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
DIODE ZENER 33V 200MW SOT323 Product overview: BZX84C33W-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C33W-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 33V 200MW SOT323
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-BZX84C33W-7TR-ND | 1026723-BZX84C33W-7 | 287-BZX84C33W-7 | BZX84C33W-7 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZX84C33W-7 | 33V 200MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |
| Package | SOT323; SOT-323 | Tape & Reel (TR) | SOT323; SOT-323 | |
| VZ | 33 volts | 33 volts | ||
| ZZT | 80 ohms | 80 ohms | 80 ohms |