Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050440-BZX84C30TA
Packaging: Cut Tape
Length: 3.05 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Impedance: 80 Ω
Height: 1 mm
Voltage Tolerance: 5 %
Zener Voltage: 30 V
Weight: 200.998119 mg
Power Rating: 350 mW
Width: 1.4 mm
Categories: OEM Parts(A-B)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Voltage Rating (DC): 30 V
Element Configuration: Single
Max Power Dissipation: 350 mW
Peak Reverse Current: 100 nA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1050440-BZX84C30TA |
| Product Name | OEM Parts - OEM Parts (A - B) - BZX84C30TA |