Manufacturer: Diodes Incorporated
Win Source Part Number: 1324798-BZX84C2V7W-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±7%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 20 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.7 V
Impedance (Max) (Zzt): 100 Ohms
Supplier Device Package: SOT-323
Temperature Range - Operating: -65°C ~ 125°C
Case / Package: SC-70, SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84C2V7W-FDICT,103
Base Product Number: BZX84
RoHS Status: ROHS3 Compliant
Zener Diode 2.7V 200mW ±7% Surface Mount SOT-323
Zener Diode 2.7V 200mW ±7% Surface Mount SOT-323
Zener Diode 2.7V 200mW ±7% Surface Mount SOT-323
DIODE ZENER 2.7V 200MW SOT323 Product overview: BZX84C2V7W-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C2V7W-7-F can be used for catalog matching and distributor lookup.
DIODE ZENER 2.7V 200MW SOT323
Zener Diodes 200mW 2.7V Zener
DIODE ZENER 2.7V 200MW SOT323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1324798-BZX84C2V7W-7-F | BZX84C2V7W-FDIDKR-ND | 287-BZX84C2V7W-7-F | BZX84C2V7W-7-F | BZX84C2V7W-7-F | BZX84C2V7W-7-F |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | 2.7V 200MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Package | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT323; SOT-323 | SOT-323 | SOT323; SC-70, SOT-323 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VZ | 2.7 volts | 2.7 volts | 2.7 volts | 2.7 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms | 100 ohms |