DIODES Incorporated Diodes - Zener - Arrays - BZX84C2V7TS-7-F BZX84C2V7TS-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1158042-BZX84C2V7TS- 7-F Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1158042-BZX84C2V7TS- 7-F Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Arrays - BZX84C2V7TS-7-F - 1158042-BZX84C2V7TS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - BZX84C2V7TS-7-F
1158042-BZX84C2V7TS-7-F
Diodes - Zener - Arrays - BZX84C2V7TS-7-F 1158042-BZX84C2V7TS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1158042-BZX84C2V7TS- 7-F Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1158042-BZX84C2V7TS-7-F
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
2.7V Zener Diode
295-BZX84C2V7TS-7-F
2.7V Zener Diode 295-BZX84C2V7TS-7-F
DIODE ZENER ARRAY 2.7V SOT363 Product overview: BZX84C2V7TS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C2V7TS-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 2.7V SOT363 Product overview: BZX84C2V7TS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C2V7TS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - 31-BZX84C2V7TS-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-BZX84C2V7TS-7-FDKR-ND
Zener Diode Arrays 31-BZX84C2V7TS-7-FDKR-ND
DIODE ZENER ARRAY 2.7V SOT-363

DIODE ZENER ARRAY 2.7V SOT-363

Buy Now Datasheet
Zener Diode Arrays - 31-BZX84C2V7TS-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-BZX84C2V7TS-7-FCT-ND
Zener Diode Arrays 31-BZX84C2V7TS-7-FCT-ND
DIODE ZENER ARRAY 2.7V SOT-363

DIODE ZENER ARRAY 2.7V SOT-363

Buy Now Datasheet
Zener Diode Arrays - 31-BZX84C2V7TS-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-BZX84C2V7TS-7-FTR-ND
Zener Diode Arrays 31-BZX84C2V7TS-7-FTR-ND
Zener Diode Array 3 Independent 2.7V 200mW ±6% SOT-363

Zener Diode Array 3 Independent 2.7V 200mW ±6% SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C2V7TS-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C2V7TS-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84C2V7TS-7-F
DIODE ZENER ARRAY 2.7V SOT363

DIODE ZENER ARRAY 2.7V SOT363

Supplier's Site
Zener Diode Arrays - BZX84C2V7TS-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
BZX84C2V7TS-7-F
Zener Diode Arrays BZX84C2V7TS-7-F
DIODE ZENER ARRAY 2.7V SOT363

DIODE ZENER ARRAY 2.7V SOT363

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C2V7TS-7-F
Zener Diodes BZX84C2V7TS-7-F
Zener Diodes 200mW 2.7V Zener

Zener Diodes 200mW 2.7V Zener

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes Diode Arrays Zener Diodes
Product Number 1158042-BZX84C2V7TS-7-F 295-BZX84C2V7TS-7-F 31-BZX84C2V7TS-7-FDKR-ND BZX84C2V7TS-7-F BZX84C2V7TS-7-F BZX84C2V7TS-7-F
Product Name Diodes - Zener - Arrays - BZX84C2V7TS-7-F 2.7V Zener Diode Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diode Arrays Zener Diodes
Diode Type Zener Zener
Package Tape & Reel (TR) SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 SOT-363-6
RoHS Compliant RoHS
VZ 2.7 volts 2.7 volts
ZZT 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data