Manufacturer: Diodes Incorporated
Win Source Part Number: 238939-BZX84C2V7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Configuration: 2 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 20μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-363
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
DIODE, ZENER, 2.7V, 0.35W, SOT23-3; Zener Voltage Nom:2.7V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diode Arrays | Zener Diodes |
| Product Number | 238939-BZX84C2V7 | 55T1791 |
| Product Name | Diodes - Zener - Arrays - BZX84C2V7 | Diode, Zener, 2.7V, 0.35W, Sot23-3; Zener Voltage Nom Diodes Inc. |
| Diode Type | Zener; 2 Independent | |
| Life Cycle Stage | Active | |
| VF | 0.9000 volts | |
| IR | 0.0200 mA | |
| Tj | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) |