Zener Diode 2.4V 200mW ±8% Surface Mount SOT-323
DIODE ZENER 2.4V 200MW SOT323
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | BZX84C2V4WDITR-ND | BZX84C2V4W-7 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |
| Life Cycle Stage | Removed; Discontinued at Digi-Key | |
| Package | SOT323; SOT-323 |