DIODES Incorporated 2.4V 150MW Zener Diode BZX84C2V4T-7-F

Description
DIODE ZENER 2.4V 150MW SOT523 Product overview: BZX84C2V4T-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C2V4T-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 2.4V 150MW SOT523 Product overview: BZX84C2V4T-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C2V4T-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.4V 150MW Zener Diode
287-BZX84C2V4T-7-F
2.4V 150MW Zener Diode 287-BZX84C2V4T-7-F
DIODE ZENER 2.4V 150MW SOT523 Product overview: BZX84C2V4T-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C2V4T-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 2.4V 150MW SOT523 Product overview: BZX84C2V4T-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C2V4T-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367624-BZX84C2V4T-7-F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367624-BZX84C2V4T-7-F
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367624-BZX84C2V4T-7-F
Win Source Part Number: 1367624-BZX84C2V4T-7 -F Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Temperature Range - Operating: -65°C ~ 150°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Product Status: Active Package / Case: SOT-523 Supplier Device Package: SOT-523 Base Product Number: BZX84 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±8% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 µA @ 1 V Power - Max: 150 mW Voltage - Zener (Nom) (Vz): 2.4 V Impedance (Max) (Zzt): 100 Ohms

Win Source Part Number: 1367624-BZX84C2V4T-7-F
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Temperature Range - Operating: -65°C ~ 150°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Product Status: Active
Package / Case: SOT-523
Supplier Device Package: SOT-523
Base Product Number: BZX84
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±8%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 µA @ 1 V
Power - Max: 150 mW
Voltage - Zener (Nom) (Vz): 2.4 V
Impedance (Max) (Zzt): 100 Ohms

Buy Now Datasheet
Single Zener Diodes - 31-BZX84C2V4T-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZX84C2V4T-7-FCT-ND
Single Zener Diodes 31-BZX84C2V4T-7-FCT-ND
DIODE ZENER 2.4V 150MW SOT523

DIODE ZENER 2.4V 150MW SOT523

Buy Now Datasheet
Single Zener Diodes - 31-BZX84C2V4T-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZX84C2V4T-7-FTR-ND
Single Zener Diodes 31-BZX84C2V4T-7-FTR-ND
Zener Diode 2.4V 150mW ±8% Surface Mount SOT-523

Zener Diode 2.4V 150mW ±8% Surface Mount SOT-523

Buy Now Datasheet
Single Zener Diodes - 31-BZX84C2V4T-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-BZX84C2V4T-7-FDKR-ND
Single Zener Diodes 31-BZX84C2V4T-7-FDKR-ND
DIODE ZENER 2.4V 150MW SOT523

DIODE ZENER 2.4V 150MW SOT523

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C2V4T-7-F
Zener Diodes BZX84C2V4T-7-F
Zener Diodes 150mW 2.4V Zener

Zener Diodes 150mW 2.4V Zener

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C2V4T-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C2V4T-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84C2V4T-7-F
DIODE ZENER 2.4V 150MW SOT523

DIODE ZENER 2.4V 150MW SOT523

Supplier's Site
Single Zener Diodes - BZX84C2V4T-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C2V4T-7-F
Single Zener Diodes BZX84C2V4T-7-F
DIODE ZENER 2.4V 150MW SOT523

DIODE ZENER 2.4V 150MW SOT523

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C2V4T-7-F 1367624-BZX84C2V4T-7-F 31-BZX84C2V4T-7-FCT-ND BZX84C2V4T-7-F BZX84C2V4T-7-F BZX84C2V4T-7-F
Product Name 2.4V 150MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) SOT523; SOT-523 SOT-523-3 SOT523; SOT-523 SOT523; SOT-523
RoHS Compliant RoHS
VZ 2.4 volts 2.4 volts 2.4 volts 2.4 volts
ZZT 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data