DIODES Incorporated Diode, Zener, 2.4V, 0.35W, Sot23-3; Zener Voltage Nom Diodes Inc. BZX84C2V4

Description
DIODE, ZENER, 2.4V, 0.35W, SOT23-3; Zener Voltage Nom:2.4V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
DIODE, ZENER, 2.4V, 0.35W, SOT23-3; Zener Voltage Nom:2.4V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 2.4V, 0.35W, Sot23-3; Zener Voltage Nom Diodes Inc. - 55T1790 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 2.4V, 0.35W, Sot23-3; Zener Voltage Nom Diodes Inc.
55T1790
Diode, Zener, 2.4V, 0.35W, Sot23-3; Zener Voltage Nom Diodes Inc. 55T1790
DIODE, ZENER, 2.4V, 0.35W, SOT23-3; Zener Voltage Nom:2.4V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 2.4V, 0.35W, SOT23-3; Zener Voltage Nom:2.4V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 55T1790
Product Name Diode, Zener, 2.4V, 0.35W, Sot23-3; Zener Voltage Nom Diodes Inc.
Package SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513663P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B3V3,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers