DIODES Incorporated 2.4V 300MW SOT23 Zener Diode BZX84C2V4-7-F

Description
DIODE ZENER 2.4V 300MW SOT23-3 Product overview: BZX84C2V4-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C2V4-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 2.4V 300MW SOT23-3 Product overview: BZX84C2V4-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C2V4-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.4V 300MW SOT23 Zener Diode
287-BZX84C2V4-7-F
2.4V 300MW SOT23 Zener Diode 287-BZX84C2V4-7-F
DIODE ZENER 2.4V 300MW SOT23-3 Product overview: BZX84C2V4-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C2V4-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 2.4V 300MW SOT23-3 Product overview: BZX84C2V4-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C2V4-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C2V4-7-F - 012534-BZX84C2V4-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C2V4-7-F
012534-BZX84C2V4-7-F
Diodes - Zener - Single - BZX84C2V4-7-F 012534-BZX84C2V4-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 012534-BZX84C2V4-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±8% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 012534-BZX84C2V4-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±8%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZX84C2V4-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C2V4-FDIDKR-ND
Single Zener Diodes BZX84C2V4-FDIDKR-ND
Zener Diode 2.4V 300mW ±8% Surface Mount SOT-23-3

Zener Diode 2.4V 300mW ±8% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C2V4-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C2V4-FDICT-ND
Single Zener Diodes BZX84C2V4-FDICT-ND
Zener Diode 2.4V 300mW ±8% Surface Mount SOT-23-3

Zener Diode 2.4V 300mW ±8% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C2V4-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C2V4-FDITR-ND
Single Zener Diodes BZX84C2V4-FDITR-ND
Zener Diode 2.4V 300mW ±8% Surface Mount SOT-23-3

Zener Diode 2.4V 300mW ±8% Surface Mount SOT-23-3

Buy Now Datasheet
DIODE ZENER 2.4V 300MW SOT23-3 - 233-BZX84C2V4-7-F - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 2.4V 300MW SOT23-3
233-BZX84C2V4-7-F
DIODE ZENER 2.4V 300MW SOT23-3 233-BZX84C2V4-7-F
DIODE ZENER 2.4V 300MW SOT23-3

DIODE ZENER 2.4V 300MW SOT23-3

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX84C2V4-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C2V4-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84C2V4-7-F
DIODE ZENER 2.4V 300MW SOT23-3

DIODE ZENER 2.4V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C2V4-7-F
Zener Diodes BZX84C2V4-7-F
Zener Diodes 300mW 2.4V Zener AEC-Q101 Qualified

Zener Diodes 300mW 2.4V Zener AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C2V4-7-F 012534-BZX84C2V4-7-F BZX84C2V4-FDIDKR-ND 233-BZX84C2V4-7-F BZX84C2V4-7-F BZX84C2V4-7-F
Product Name 2.4V 300MW SOT23 Zener Diode Diodes - Zener - Single - BZX84C2V4-7-F Single Zener Diodes DIODE ZENER 2.4V 300MW SOT23-3 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape & Reel (TR) SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 SOT-23
RoHS Compliant RoHS RoHS
VZ 2.4 volts 2.4 volts 2.4 volts 2.4 volts
ZZT 100 ohms 100 ohms 100 ohms
PD 350 milliwatts 300 milliwatts 350 milliwatts
Unlock Full Specs
to access all available technical data