ZENER DIODE SOT23 T&R 10K Product overview: BZX84C27Q-13-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C27Q-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 737534-BZX84C27Q-13-
Manufacturer Homepage: www.diodes.com
Reference case: SOT-23
Reference Date Code: 12+P
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 27V 300MW SOT23
ZENER DIODE SOT23 T&R 10K
ZENER DIODE SOT23 T&R 10K
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZX84C27Q-13-F | 737534-BZX84C27Q-13-F | 31-BZX84C27Q-13-FTR-ND | BZX84C27Q-13-F | BZX84C27Q-13-F |
| Product Name | SOT23 Zener Diode | Diodes - Zener - Single - BZX84C27Q-13-F | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT23; SOT-23-3 | ||
| RoHS Compliant | RoHS | ||||
| VZ | 27 volts | 27 volts | 27 volts | ||
| ZZT | 80 ohms | 80 ohms | 80 ohms |