DIODE ZENER ARRAY 24V SOT363 Product overview: BZX84C24TS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C24TS-7-F can be used for catalog matching and distributor lookup.
Zener Diode Array 3 Independent 24V 200mW ±6% SOT-363
Manufacturer: Diodes Incorporated
Win Source Part Number: 801964-BZX84C24TS-7-
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6%
Power - Max: 200mW
Configuration: 3 Independent
Voltage - Zener (Nom) (Vz): 24V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-363
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Impedance (Maximum) (Zzt): 70 Ohms
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 16.8V
DIODE ZENER ARRAY 24V SOT363
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Diode Arrays | Zener Diodes |
| Product Number | 295-BZX84C24TS-7-F | BZX84C24TS-7-F-ND | 801964-BZX84C24TS-7-F | BZX84C24TS-7-F |
| Product Name | 24V Zener Diode | Zener Diode Arrays | Diodes - Zener - Arrays - BZX84C24TS-7-F | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 | |
| RoHS Compliant | RoHS | |||
| ZZT | 70 ohms | 70 ohms | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Diode Type | Zener; 3 Independent |