DIODES Incorporated Diodes - Zener - Arrays - BZX84C24S-7-F BZX84C24S-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1026708-BZX84C24S-7- F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Configuration: 2 Independent Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 16.8V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 70 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-363 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1026708-BZX84C24S-7- F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Configuration: 2 Independent Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 16.8V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 70 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-363 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Arrays - BZX84C24S-7-F - 1026708-BZX84C24S-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - BZX84C24S-7-F
1026708-BZX84C24S-7-F
Diodes - Zener - Arrays - BZX84C24S-7-F 1026708-BZX84C24S-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1026708-BZX84C24S-7- F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Configuration: 2 Independent Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 16.8V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 70 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-363 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1026708-BZX84C24S-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Configuration: 2 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 16.8V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 70 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-363
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
24V Zener Diode
295-BZX84C24S-7-F
24V Zener Diode 295-BZX84C24S-7-F
DIODE ZENER ARRAY 24V SOT363 Product overview: BZX84C24S-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C24S-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 24V SOT363 Product overview: BZX84C24S-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C24S-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - 31-BZX84C24S-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
31-BZX84C24S-7-FTR-ND
Zener Diode Arrays 31-BZX84C24S-7-FTR-ND
Zener Diode Array

Zener Diode Array

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C24S-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C24S-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84C24S-7-F
DIODE ZENER ARRAY 24V SOT363

DIODE ZENER ARRAY 24V SOT363

Supplier's Site
Zener Diode Arrays - BZX84C24S-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
BZX84C24S-7-F
Zener Diode Arrays BZX84C24S-7-F
DIODE ZENER ARRAY 24V SOT363

DIODE ZENER ARRAY 24V SOT363

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C24S-7-F
Zener Diodes BZX84C24S-7-F
Zener Diodes 24V 200mW

Zener Diodes 24V 200mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes Diode Arrays Zener Diodes
Product Number 1026708-BZX84C24S-7-F 295-BZX84C24S-7-F 31-BZX84C24S-7-FTR-ND BZX84C24S-7-F BZX84C24S-7-F BZX84C24S-7-F
Product Name Diodes - Zener - Arrays - BZX84C24S-7-F 24V Zener Diode Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Diode Arrays Zener Diodes
Diode Type Zener; 2 Independent Zener
Life Cycle Stage Active Active
VF 0.9000 volts 0.9000 volts
IR 1.00E-4 mA 100 mA 1.00E-4 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513152P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Zener
Diode Applications Voltage Regulation
View Details
MPPC (SiPMs) / MPPC arrays - S14161-4050HS-06 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Rectifier Diodes, Type LLD - Model: YG985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details