DIODES Incorporated Single Zener Diodes BZX84C24-7

Description
Zener Diode 24V 300mW ±6% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 24V 300mW ±6% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C24DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C24DITR-ND
Single Zener Diodes BZX84C24DITR-ND
Zener Diode 24V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 24V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Diodes - Zener - Single - BZX84C24-7 - 730205-BZX84C24-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C24-7
730205-BZX84C24-7
Diodes - Zener - Single - BZX84C24-7 730205-BZX84C24-7
Manufacturer: Diodes Incorporated Win Source Part Number: 730205-BZX84C24-7 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±6% Voltage - Zener (Nom) (Vz): 24V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 70 Ohms Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: BZX84C24 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 300mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 16.8V

Manufacturer: Diodes Incorporated
Win Source Part Number: 730205-BZX84C24-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±6%
Voltage - Zener (Nom) (Vz): 24V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 70 Ohms
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: BZX84C24
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 300mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 16.8V

Buy Now
Singapore, Singapore
24V 300MW SOT23 Zener Diode
287-BZX84C24-7
24V 300MW SOT23 Zener Diode 287-BZX84C24-7
DIODE ZENER 24V 300MW SOT23-3 Product overview: BZX84C24-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C24-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 300MW SOT23-3 Product overview: BZX84C24-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C24-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C24-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C24-7
Discrete Semiconductor Products - Diodes - Zener BZX84C24-7
DIODE ZENER 24V 300MW SOT23-3

DIODE ZENER 24V 300MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C24DITR-ND 730205-BZX84C24-7 287-BZX84C24-7 BZX84C24-7
Product Name Single Zener Diodes Diodes - Zener - Single - BZX84C24-7 24V 300MW SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 24 volts 24 volts
ZZT 70 ohms 70 ohms 70 ohms
Unlock Full Specs
to access all available technical data