DIODES Incorporated Single Zener Diodes BZX84C24-7-F

Description
Zener Diode 24V 300mW ±6% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 24V 300mW ±6% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C24-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C24-FDICT-ND
Single Zener Diodes BZX84C24-FDICT-ND
Zener Diode 24V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 24V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C24-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C24-FDITR-ND
Single Zener Diodes BZX84C24-FDITR-ND
Zener Diode 24V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 24V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C24-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C24-FDIDKR-ND
Single Zener Diodes BZX84C24-FDIDKR-ND
Zener Diode 24V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 24V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Diodes - Zener - Single - BZX84C24-7-F - 012531-BZX84C24-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C24-7-F
012531-BZX84C24-7-F
Diodes - Zener - Single - BZX84C24-7-F 012531-BZX84C24-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 012531-BZX84C24-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 16.8V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 70 Ohm Family Name: BZX84C24 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BZX84C24-T1; BZX84C24; BZX84C24-TP; Introduction Date: February 05, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 012531-BZX84C24-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 16.8V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 70 Ohm
Family Name: BZX84C24
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BZX84C24-T1; BZX84C24; BZX84C24-TP;
Introduction Date: February 05, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
24V 300MW SOT23 Zener Diode
287-BZX84C24-7-F
24V 300MW SOT23 Zener Diode 287-BZX84C24-7-F
DIODE ZENER 24V 300MW SOT23-3 Product overview: BZX84C24-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C24-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 300MW SOT23-3 Product overview: BZX84C24-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C24-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE ZENER 24V 300MW SOT23-3 - 233-BZX84C24-7-F - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 24V 300MW SOT23-3
233-BZX84C24-7-F
DIODE ZENER 24V 300MW SOT23-3 233-BZX84C24-7-F
DIODE ZENER 24V 300MW SOT23-3

DIODE ZENER 24V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C24-7-F
Zener Diodes BZX84C24-7-F
Zener Diodes 300mW 24V Zener AEC-Q101 Qualified

Zener Diodes 300mW 24V Zener AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C24-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C24-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84C24-7-F
DIODE ZENER 24V 300MW SOT23-3

DIODE ZENER 24V 300MW SOT23-3

Supplier's Site
Single Zener Diodes - BZX84C24-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C24-7-F
Single Zener Diodes BZX84C24-7-F
DIODE ZENER 24V 300MW SOT23-3

DIODE ZENER 24V 300MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C24-FDICT-ND 012531-BZX84C24-7-F 287-BZX84C24-7-F 233-BZX84C24-7-F BZX84C24-7-F BZX84C24-7-F BZX84C24-7-F
Product Name Single Zener Diodes Diodes - Zener - Single - BZX84C24-7-F 24V 300MW SOT23 Zener Diode DIODE ZENER 24V 300MW SOT23-3 Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23 SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
VZ 24 volts 24 volts 24 volts 24 volts 24 volts
ZZT 70 ohms 70 ohms 70 ohms 70 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C8V2J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 1690676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details