DIODES Incorporated OEM Parts - OEM Parts (A - B) - BZX84C22TA BZX84C22TA

Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050434-BZX84C22TA Packaging: Cut Tape Length: 3.05 mm Mounting: SMD (SMT) Tolerance: 5 % Impedance: 55 Ω Height: 1 mm Voltage Tolerance: 5 % Zener Voltage: 22 V Weight: 200.998119 mg Power Rating: 350 mW Width: 1.4 mm Categories: OEM Parts(A-B) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (DC): 22 V Element Configuration: Single Max Power Dissipation: 350 mW Peak Reverse Current: 100 nA
Request a Quote
Description
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050434-BZX84C22TA Packaging: Cut Tape Length: 3.05 mm Mounting: SMD (SMT) Tolerance: 5 % Impedance: 55 Ω Height: 1 mm Voltage Tolerance: 5 % Zener Voltage: 22 V Weight: 200.998119 mg Power Rating: 350 mW Width: 1.4 mm Categories: OEM Parts(A-B) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (DC): 22 V Element Configuration: Single Max Power Dissipation: 350 mW Peak Reverse Current: 100 nA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BZX84C22TA - 1050434-BZX84C22TA - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BZX84C22TA
1050434-BZX84C22TA
OEM Parts - OEM Parts (A - B) - BZX84C22TA 1050434-BZX84C22TA
Manufacturer: Diodes Incorporated Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050434-BZX84C22TA Packaging: Cut Tape Length: 3.05 mm Mounting: SMD (SMT) Tolerance: 5 % Impedance: 55 Ω Height: 1 mm Voltage Tolerance: 5 % Zener Voltage: 22 V Weight: 200.998119 mg Power Rating: 350 mW Width: 1.4 mm Categories: OEM Parts(A-B) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Voltage Rating (DC): 22 V Element Configuration: Single Max Power Dissipation: 350 mW Peak Reverse Current: 100 nA

Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050434-BZX84C22TA
Packaging: Cut Tape
Length: 3.05 mm
Mounting: SMD (SMT)
Tolerance: 5 %
Impedance: 55 Ω
Height: 1 mm
Voltage Tolerance: 5 %
Zener Voltage: 22 V
Weight: 200.998119 mg
Power Rating: 350 mW
Width: 1.4 mm
Categories: OEM Parts(A-B)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Voltage Rating (DC): 22 V
Element Configuration: Single
Max Power Dissipation: 350 mW
Peak Reverse Current: 100 nA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Zener Diodes
Product Number 1050434-BZX84C22TA
Product Name OEM Parts - OEM Parts (A - B) - BZX84C22TA
Package SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4470US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C27X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers