DIODES Incorporated 22V 300MW SOT23 Zener Diode BZX84C22-7-F

Description
DIODE ZENER 22V 300MW SOT23-3 Product overview: BZX84C22-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C22-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 22V 300MW SOT23-3 Product overview: BZX84C22-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C22-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22V 300MW SOT23 Zener Diode
287-BZX84C22-7-F
22V 300MW SOT23 Zener Diode 287-BZX84C22-7-F
DIODE ZENER 22V 300MW SOT23-3 Product overview: BZX84C22-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C22-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 300MW SOT23-3 Product overview: BZX84C22-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C22-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84C22-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C22-FDITR-ND
Single Zener Diodes BZX84C22-FDITR-ND
Zener Diode 22V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 22V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C22-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C22-FDIDKR-ND
Single Zener Diodes BZX84C22-FDIDKR-ND
Zener Diode 22V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 22V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C22-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C22-FDICT-ND
Single Zener Diodes BZX84C22-FDICT-ND
Zener Diode 22V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 22V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Diodes - Zener - Single - BZX84C22-7-F - 012527-BZX84C22-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C22-7-F
012527-BZX84C22-7-F
Diodes - Zener - Single - BZX84C22-7-F 012527-BZX84C22-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 012527-BZX84C22-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 15.4V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 55 Ohm Family Name: BZX84C22 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BZX84C22-G; BZX84C22; BZX84C22-T1; Introduction Date: February 05, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: Diodes Incorporated
Win Source Part Number: 012527-BZX84C22-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 15.4V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 55 Ohm
Family Name: BZX84C22
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BZX84C22-G; BZX84C22; BZX84C22-T1;
Introduction Date: February 05, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C22-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C22-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84C22-7-F
DIODE ZENER 22V 300MW SOT23-3

DIODE ZENER 22V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C22-7-F
Zener Diodes BZX84C22-7-F
Zener Diodes 300mW 22V Zener AEC-Q101 Qualified

Zener Diodes 300mW 22V Zener AEC-Q101 Qualified

Buy Now Datasheet
Single Zener Diodes - BZX84C22-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C22-7-F
Single Zener Diodes BZX84C22-7-F
DIODE ZENER 22V 300MW SOT23-3

DIODE ZENER 22V 300MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C22-7-F BZX84C22-FDITR-ND 012527-BZX84C22-7-F BZX84C22-7-F BZX84C22-7-F BZX84C22-7-F
Product Name 22V 300MW SOT23 Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX84C22-7-F Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Package Tape & Reel (TR) SOT23; SOT-23-3 SOT23; SOT-23-3 SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
RoHS Compliant RoHS
VZ 22 volts 22 volts 22 volts 22 volts
ZZT 55 ohms 55 ohms 55 ohms 55 ohms
Unlock Full Specs
to access all available technical data