DIODES Incorporated Zener Diode Arrays BZX84C20TS-7-F

Description
Zener Diode Array 3 Independent 20V 200mW ±6% SOT-363
Request a Quote Datasheet
Description
Zener Diode Array 3 Independent 20V 200mW ±6% SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - BZX84C20TS-7-F-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
BZX84C20TS-7-F-ND
Zener Diode Arrays BZX84C20TS-7-F-ND
Zener Diode Array 3 Independent 20V 200mW ±6% SOT-363

Zener Diode Array 3 Independent 20V 200mW ±6% SOT-363

Buy Now Datasheet
Singapore, Singapore
20V Zener Diode
295-BZX84C20TS-7-F
20V Zener Diode 295-BZX84C20TS-7-F
DIODE ZENER ARRAY 20V SOT363 Product overview: BZX84C20TS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C20TS-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 20V SOT363 Product overview: BZX84C20TS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C20TS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - BZX84C20TS-7-F - 1026705-BZX84C20TS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - BZX84C20TS-7-F
1026705-BZX84C20TS-7-F
Diodes - Zener - Arrays - BZX84C20TS-7-F 1026705-BZX84C20TS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1026705-BZX84C20TS-7 -F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Configuration: 3 Independent Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 14V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-363 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1026705-BZX84C20TS-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Configuration: 3 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 14V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-363
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C20TS-7-F - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C20TS-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84C20TS-7-F
DIODE ZENER ARRAY 20V SOT363

DIODE ZENER ARRAY 20V SOT363

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes
Product Number BZX84C20TS-7-F-ND 295-BZX84C20TS-7-F 1026705-BZX84C20TS-7-F BZX84C20TS-7-F
Product Name Zener Diode Arrays 20V Zener Diode Diodes - Zener - Arrays - BZX84C20TS-7-F Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT363; SOT-363 SOT363; SOT-363
RoHS Compliant RoHS
ZZT 55 ohms 55 ohms
Diode Type Zener; 3 Independent
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
MPPC (SiPMs) / MPPC arrays - S14161-4050HS-06 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YA875C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Diode Arrays - 1727-7794-2-ND - DigiKey
Specs
Tj 150 C (302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363
View Details