DIODES Incorporated Discrete Semiconductor Products - Diodes - Zener - Arrays BZX84C20TA

Description
Win Source Part Number: 1050431-BZX84C20TA Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Series: * Package: Cut Tape (CT), Standard Package: 3,000 Alternative Parts (Cross-Reference): BZX84C20LT1; AZ23C16-HE3-08; AZ23C18-E3-08; DZ23C16-G3-08; SZMMBZ5252BLT1G; SZMMBZ5246ELT1G; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Other Names: 1034-BZX84C20TATR,31 -BZX84C20TATR,BZX84C 20ZXTR-ND,BZX84C20ZX CT-ND,BZX84C20ZXTR,1 034-BZX84C20TADKR,BZ X84C20ZXCT,1034-BZX8 4C20TACT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1050431-BZX84C20TA Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Series: * Package: Cut Tape (CT), Standard Package: 3,000 Alternative Parts (Cross-Reference): BZX84C20LT1; AZ23C16-HE3-08; AZ23C18-E3-08; DZ23C16-G3-08; SZMMBZ5252BLT1G; SZMMBZ5246ELT1G; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Other Names: 1034-BZX84C20TATR,31 -BZX84C20TATR,BZX84C 20ZXTR-ND,BZX84C20ZX CT-ND,BZX84C20ZXTR,1 034-BZX84C20TADKR,BZ X84C20ZXCT,1034-BZX8 4C20TACT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Arrays - 1050431-BZX84C20TA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Arrays
1050431-BZX84C20TA
Discrete Semiconductor Products - Diodes - Zener - Arrays 1050431-BZX84C20TA
Win Source Part Number: 1050431-BZX84C20TA Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Series: * Package: Cut Tape (CT), Standard Package: 3,000 Alternative Parts (Cross-Reference): BZX84C20LT1; AZ23C16-HE3-08; AZ23C18-E3-08; DZ23C16-G3-08; SZMMBZ5252BLT1G; SZMMBZ5246ELT1G; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Other Names: 1034-BZX84C20TATR,31 -BZX84C20TATR,BZX84C 20ZXTR-ND,BZX84C20ZX CT-ND,BZX84C20ZXTR,1 034-BZX84C20TADKR,BZ X84C20ZXCT,1034-BZX8 4C20TACT Product Status: Obsolete

Win Source Part Number: 1050431-BZX84C20TA
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Series: *
Package: Cut Tape (CT),
Standard Package: 3,000
Alternative Parts (Cross-Reference): BZX84C20LT1; AZ23C16-HE3-08; AZ23C18-E3-08; DZ23C16-G3-08; SZMMBZ5252BLT1G; SZMMBZ5246ELT1G;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Other Names: 1034-BZX84C20TATR,31-BZX84C20TATR,BZX84C20ZXTR-ND,BZX84C20ZXCT-ND,BZX84C20ZXTR,1034-BZX84C20TADKR,BZX84C20ZXCT,1034-BZX84C20TACT
Product Status: Obsolete

Buy Now Datasheet
20V 350MW SOT23 Zener Diode - 295-BZX84C20TA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 350MW SOT23 Zener Diode
295-BZX84C20TA
20V 350MW SOT23 Zener Diode 295-BZX84C20TA
DIODE ZENER 20V 350MW SOT23-3 Product overview: BZX84C20TA from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 350MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C20TA can be used for catalog matching and distributor lookup.

DIODE ZENER 20V 350MW SOT23-3 Product overview: BZX84C20TA from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 350MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 350MW, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C20TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C20TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C20TA
Discrete Semiconductor Products - Diodes - Zener BZX84C20TA
DIODE ZENER 20V 350MW SOT23-3

DIODE ZENER 20V 350MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number 1050431-BZX84C20TA 295-BZX84C20TA BZX84C20TA
Product Name Discrete Semiconductor Products - Diodes - Zener - Arrays 20V 350MW SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener
Diode Type Zener
Unlock Full Specs
to access all available technical data