DIODES Incorporated Zener Diode Arrays BZX84C18S-7-F

Description
Zener Diode Array 2 Independent 18V 200mW ±6% SOT-363
Request a Quote Datasheet
Description
Zener Diode Array 2 Independent 18V 200mW ±6% SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - BZX84C18S-FDI-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
BZX84C18S-FDI-ND
Zener Diode Arrays BZX84C18S-FDI-ND
Zener Diode Array 2 Independent 18V 200mW ±6% SOT-363

Zener Diode Array 2 Independent 18V 200mW ±6% SOT-363

Buy Now Datasheet
Singapore, Singapore
18V Zener Diode
295-BZX84C18S-7-F
18V Zener Diode 295-BZX84C18S-7-F
DIODE ZENER ARRAY 18V SOT363 Product overview: BZX84C18S-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C18S-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 18V SOT363 Product overview: BZX84C18S-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C18S-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - BZX84C18S-7-F - 1026702-BZX84C18S-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - BZX84C18S-7-F
1026702-BZX84C18S-7-F
Diodes - Zener - Arrays - BZX84C18S-7-F 1026702-BZX84C18S-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 1026702-BZX84C18S-7- F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Configuration: 2 Independent Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 12.6V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 45 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-363 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1026702-BZX84C18S-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Configuration: 2 Independent
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 12.6V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-363
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C18S-7-F
Zener Diodes BZX84C18S-7-F
Zener Diodes 200mW 18V Dual Zener

Zener Diodes 200mW 18V Dual Zener

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C18S-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C18S-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84C18S-7-F
DIODE ZENER ARRAY 18V SOT363

DIODE ZENER ARRAY 18V SOT363

Supplier's Site
Zener Diode Arrays - BZX84C18S-7-F - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
BZX84C18S-7-F
Zener Diode Arrays BZX84C18S-7-F
DIODE ZENER ARRAY 18V SOT363

DIODE ZENER ARRAY 18V SOT363

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diode Arrays Zener Diodes Diode Arrays Zener Diodes Zener Diodes Diode Arrays
Product Number BZX84C18S-FDI-ND 295-BZX84C18S-7-F 1026702-BZX84C18S-7-F BZX84C18S-7-F BZX84C18S-7-F BZX84C18S-7-F
Product Name Zener Diode Arrays 18V Zener Diode Diodes - Zener - Arrays - BZX84C18S-7-F Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode Arrays
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT363; SOT-363 SOT-363 SOT363; SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363
RoHS Compliant RoHS
VZ 18 volts 18 volts
ZZT 45 ohms 45 ohms
Unlock Full Specs
to access all available technical data