DIODES Incorporated Single Zener Diodes BZX84C18-7

Description
Zener Diode 18V 300mW ±6% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 18V 300mW ±6% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C18DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C18DITR-ND
Single Zener Diodes BZX84C18DITR-ND
Zener Diode 18V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 18V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
18V 300MW SOT23 Zener Diode
287-BZX84C18-7
18V 300MW SOT23 Zener Diode 287-BZX84C18-7
DIODE ZENER 18V 300MW SOT23 Product overview: BZX84C18-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C18-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 300MW SOT23 Product overview: BZX84C18-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C18-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C18-7 - 079795-BZX84C18-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C18-7
079795-BZX84C18-7
Diodes - Zener - Single - BZX84C18-7 079795-BZX84C18-7
Manufacturer: Diodes Incorporated Win Source Part Number: 079795-BZX84C18-7 Packaging: Cut Reel Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 12.6V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 45 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23 Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 079795-BZX84C18-7
Packaging: Cut Reel
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 12.6V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C18-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C18-7
Discrete Semiconductor Products - Diodes - Zener BZX84C18-7
DIODE ZENER 18V 300MW SOT23

DIODE ZENER 18V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C18DITR-ND 287-BZX84C18-7 079795-BZX84C18-7 BZX84C18-7
Product Name Single Zener Diodes 18V 300MW SOT23 Zener Diode Diodes - Zener - Single - BZX84C18-7 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOT23; SOT-23 SOT23; SOT-23-3
ZZT 45 ohms 45 ohms 45 ohms
VZ 18 volts 18 volts
Unlock Full Specs
to access all available technical data