Manufacturer: Diodes Incorporated
Win Source Part Number: 238904-BZX84C15TC
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: BZX84C15
Alternative Parts (Cross-Reference): BZX84C15; BZX84C15-7; BZX84C15-7-F; BZX84C15TA;
Introduction Date: February 05, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Zener Diode Single 15V 6.12% 30Ohm 350mW 3-Pin SOT-23 T/R Product overview: BZX84C15TC from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 30Ohm, 350mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 30Ohm, 350mW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C15TC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 238904-BZX84C15TC | 295-BZX84C15TC |
| Product Name | Discrete Semiconductor Products | 15V 30Ohm 350mW SOT-23 Zener Diode |