DIODES Incorporated 15V 300MW SOT23 Zener Diode BZX84C15-7

Description
DIODE ZENER 15V 300MW SOT23-3 Product overview: BZX84C15-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C15-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 15V 300MW SOT23-3 Product overview: BZX84C15-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C15-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 300MW SOT23 Zener Diode
287-BZX84C15-7
15V 300MW SOT23 Zener Diode 287-BZX84C15-7
DIODE ZENER 15V 300MW SOT23-3 Product overview: BZX84C15-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C15-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 300MW SOT23-3 Product overview: BZX84C15-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C15-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C15-7 - 865325-BZX84C15-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C15-7
865325-BZX84C15-7
Diodes - Zener - Single - BZX84C15-7 865325-BZX84C15-7
Manufacturer: Diodes Incorporated Win Source Part Number: 865325-BZX84C15-7 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 15 V 300 mW ±6% Surface Mount SOT-23-3 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: BZX84C15 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84C15DICT, Q1741635B, BZX84C157, BZX84C15T, BZX84C15CT, BZX84C15TR, BZX84C15TR-ND, BZX84C15, BZX84C15DITR, BZX84C15CT-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 865325-BZX84C15-7
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 15 V 300 mW ±6% Surface Mount SOT-23-3
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: BZX84C15
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84C15DICT, Q1741635B, BZX84C157, BZX84C15T, BZX84C15CT, BZX84C15TR, BZX84C15TR-ND, BZX84C15, BZX84C15DITR, BZX84C15CT-ND

Buy Now Datasheet
Single Zener Diodes - BZX84C15DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C15DITR-ND
Single Zener Diodes BZX84C15DITR-ND
Zener Diode 15V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 15V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C15-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C15-7
Discrete Semiconductor Products - Diodes - Zener BZX84C15-7
DIODE ZENER 15V 300MW SOT23-3

DIODE ZENER 15V 300MW SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-BZX84C15-7 865325-BZX84C15-7 BZX84C15DITR-ND BZX84C15-7
Product Name 15V 300MW SOT23 Zener Diode Diodes - Zener - Single - BZX84C15-7 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOT23; SOT-23-3 SOT23; SOT-23-3
VZ 15 volts 15 volts
ZZT 30 ohms 30 ohms
PD 350 milliwatts
Unlock Full Specs
to access all available technical data