DIODES Incorporated Single Zener Diodes BZX84C13-7-F

Description
Zener Diode 13V 300mW ±6% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 13V 300mW ±6% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C13-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C13-FDIDKR-ND
Single Zener Diodes BZX84C13-FDIDKR-ND
Zener Diode 13V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 13V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C13-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C13-FDITR-ND
Single Zener Diodes BZX84C13-FDITR-ND
Zener Diode 13V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 13V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Single Zener Diodes - BZX84C13-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C13-FDICT-ND
Single Zener Diodes BZX84C13-FDICT-ND
Zener Diode 13V 300mW ±6% Surface Mount SOT-23-3

Zener Diode 13V 300mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
13V 300MW SOT23 Zener Diode
287-BZX84C13-7-F
13V 300MW SOT23 Zener Diode 287-BZX84C13-7-F
DIODE ZENER 13V 300MW SOT23-3 Product overview: BZX84C13-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C13-7-F can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 300MW SOT23-3 Product overview: BZX84C13-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C13-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C13-7-F - 012515-BZX84C13-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C13-7-F
012515-BZX84C13-7-F
Diodes - Zener - Single - BZX84C13-7-F 012515-BZX84C13-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 012515-BZX84C13-7-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 30 Ohm Family Name: BZX84C13 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BZX84C13; BZX84C13-TP-HF; BZX84C13-TP; BZX84C13Q-7-F; Introduction Date: February 05, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 012515-BZX84C13-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 30 Ohm
Family Name: BZX84C13
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BZX84C13; BZX84C13-TP-HF; BZX84C13-TP; BZX84C13Q-7-F;
Introduction Date: February 05, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C13-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C13-7-F
Discrete Semiconductor Products - Diodes - Zener BZX84C13-7-F
DIODE ZENER 13V 300MW SOT23-3

DIODE ZENER 13V 300MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C13-7-F
Zener Diodes BZX84C13-7-F
Zener Diodes 300mW 13V Zener

Zener Diodes 300mW 13V Zener

Buy Now Datasheet
Single Zener Diodes - BZX84C13-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C13-7-F
Single Zener Diodes BZX84C13-7-F
DIODE ZENER 13V 300MW SOT23-3

DIODE ZENER 13V 300MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C13-FDIDKR-ND 287-BZX84C13-7-F 012515-BZX84C13-7-F BZX84C13-7-F BZX84C13-7-F BZX84C13-7-F
Product Name Single Zener Diodes 13V 300MW SOT23 Zener Diode Diodes - Zener - Single - BZX84C13-7-F Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOT23; SOT-23-3 SOT23; SOT-23-3 SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
RoHS Compliant RoHS
VZ 13 volts 13 volts 13 volts 13 volts
Unlock Full Specs
to access all available technical data