Manufacturer: Diodes Incorporated
Win Source Part Number: 914029-BZX84C12TS-7-
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode Array 3 Independent 12 V 200 mW ±6% SOT-363
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX84
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84C12TS-FDICT, BZX84C12TS7F, BZX84C12TS-FDIDKR, BZX84C12TS-FDITR
DIODE ZENER ARRAY 12V SOT363 Product overview: BZX84C12TS-7-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZX84C12TS-7-F can be used for catalog matching and distributor lookup.
Zener Diode Array 3 Independent 12V 200mW ±6% SOT-363
Zener Diode Array 3 Independent 12V 200mW ±6% SOT-363
Zener Diode Array 3 Independent 12V 200mW ±6% SOT-363
Zener Diodes 200mW 12V Zener
DIODE ZENER ARRAY 12V SOT363
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Zener Diodes | Diode Arrays | Zener Diodes | Zener Diodes |
| Product Number | 914029-BZX84C12TS-7-F | 295-BZX84C12TS-7-F | 31-BZX84C12TS-7-FCT-ND | BZX84C12TS-7-F | BZX84C12TS-7-F |
| Product Name | Diodes - Zener - Arrays - BZX84C12TS-7-F | 12V Zener Diode | Zener Diode Arrays | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Type | Zener; Zener Diode Array 3 Independent 12 V 200 mW ±6% SOT-363 | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOT363; SOT-363 | Tape & Reel (TR) | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT-363-6 | SOT363; SOT-363 |
| RoHS Compliant | RoHS | ||||
| VZ | 12 volts | 12 volts |