DIODES Incorporated Single Zener Diodes BZX84C12-7

Description
Zener Diode 12V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Zener Diode 12V 300mW ±5% Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C12DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C12DITR-ND
Single Zener Diodes BZX84C12DITR-ND
Zener Diode 12V 300mW ±5% Surface Mount SOT-23-3

Zener Diode 12V 300mW ±5% Surface Mount SOT-23-3

Buy Now Datasheet
Diodes - Zener - Single - BZX84C12-7 - 1157997-BZX84C12-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C12-7
1157997-BZX84C12-7
Diodes - Zener - Single - BZX84C12-7 1157997-BZX84C12-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1157997-BZX84C12-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Diodes Incorporated
Win Source Part Number: 1157997-BZX84C12-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now
Singapore, Singapore
12V 300MW SOT23 Zener Diode
287-BZX84C12-7
12V 300MW SOT23 Zener Diode 287-BZX84C12-7
DIODE ZENER 12V 300MW SOT23-3 Product overview: BZX84C12-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C12-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 300MW SOT23-3 Product overview: BZX84C12-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C12-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C12-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C12-7
Discrete Semiconductor Products - Diodes - Zener BZX84C12-7
DIODE ZENER 12V 300MW SOT23-3

DIODE ZENER 12V 300MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C12DITR-ND 1157997-BZX84C12-7 287-BZX84C12-7 BZX84C12-7
Product Name Single Zener Diodes Diodes - Zener - Single - BZX84C12-7 12V 300MW SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOT23; SOT-23-3
ZZT 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data