Zener Diode 11V 300mW ±5% Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 737527-BZX84C11-7
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 11V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 20 Ohms
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: BZX84C11
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 300mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 8V
DIODE ZENER 11V 300MW SOT23-3 Product overview: BZX84C11-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 300MW, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 300MW, SOT23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C11-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 11V 300MW SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84C11DITR-ND | 737527-BZX84C11-7 | 287-BZX84C11-7 | BZX84C11-7 |
| Product Name | Single Zener Diodes | Newest Parts - BZX84C11-7 | 11V 300MW SOT23 Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| VZ | 11 volts | 11 volts | ||
| ZZT | 20 ohms | 20 ohms | 20 ohms |